Vishay Intertechnology, Inc. RES 43 OHM 1W 1% AXIAL CMF6543R000FHEK

Description
RES 43ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 43ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43 OHM 1W 1% AXIAL - CMF6543R000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43 OHM 1W 1% AXIAL
CMF6543R000FHEK
RES 43 OHM 1W 1% AXIAL CMF6543R000FHEK
RES 43ohm 1W 1% AXIAL

RES 43ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6543R000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6543R000FHEK-ND
Through Hole Resistors CMF6543R000FHEK-ND
43 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

43 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6543R000FHEK CMF6543R000FHEK-ND
Product Name RES 43 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43 ohms 43 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details