Vishay Intertechnology, Inc. RES 42.2 OHM 1W 1% AXIAL CMF6542R200FKEA

Description
RES 42.2ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 42.2ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 1W 1% AXIAL - CMF6542R200FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 1W 1% AXIAL
CMF6542R200FKEA
RES 42.2 OHM 1W 1% AXIAL CMF6542R200FKEA
RES 42.2ohm 1W 1% AXIAL

RES 42.2ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6542R200FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6542R200FKEA-ND
Through Hole Resistors CMF6542R200FKEA-ND
42.2 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

42.2 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6542R200FKEA CMF6542R200FKEA-ND
Product Name RES 42.2 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details