Vishay Intertechnology, Inc. RES 427 OHM 1W 0.5% AXIAL CMF65427R00DHBF

Description
RES 427ohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 427ohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 427 OHM 1W 0.5% AXIAL - CMF65427R00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 427 OHM 1W 0.5% AXIAL
CMF65427R00DHBF
RES 427 OHM 1W 0.5% AXIAL CMF65427R00DHBF
RES 427ohm 1W 0.5% AXIAL

RES 427ohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF65427R00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65427R00DHBF-ND
Through Hole Resistors CMF65427R00DHBF-ND
427 Ohms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

427 Ohms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65427R00DHBF CMF65427R00DHBF-ND
Product Name RES 427 OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 427 ohms 427 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers