Vishay Intertechnology, Inc. RES 40.2 OHM 1W 1% AXIAL CMF6540R200FKBF

Description
RES 40.2ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 40.2ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 1W 1% AXIAL - CMF6540R200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1W 1% AXIAL
CMF6540R200FKBF
RES 40.2 OHM 1W 1% AXIAL CMF6540R200FKBF
RES 40.2ohm 1W 1% AXIAL

RES 40.2ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6540R200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6540R200FKBF-ND
Through Hole Resistors CMF6540R200FKBF-ND
40.2 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40.2 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,40.2Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 65K3244 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,40.2Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
65K3244
Resistor,metal Film,40.2Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 65K3244
Resistor,Metal Film,40.2Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,40.2Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6540R200FKBF CMF6540R200FKBF-ND 65K3244
Product Name RES 40.2 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,40.2Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details