Vishay Intertechnology, Inc. RES 407 OHM 1W 0.5% AXIAL CMF65407R00DHR6

Description
RES 407ohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 407ohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 407 OHM 1W 0.5% AXIAL - CMF65407R00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 407 OHM 1W 0.5% AXIAL
CMF65407R00DHR6
RES 407 OHM 1W 0.5% AXIAL CMF65407R00DHR6
RES 407ohm 1W 0.5% AXIAL

RES 407ohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF65407R00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65407R00DHR6-ND
Through Hole Resistors CMF65407R00DHR6-ND
407 Ohms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

407 Ohms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65407R00DHR6 CMF65407R00DHR6-ND
Product Name RES 407 OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 407 ohms 407 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details