Vishay Intertechnology, Inc. RES 407 OHM 1W 0.5% AXIAL CMF65407R00DHEB

Description
RES 407ohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 407ohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 407 OHM 1W 0.5% AXIAL - CMF65407R00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 407 OHM 1W 0.5% AXIAL
CMF65407R00DHEB
RES 407 OHM 1W 0.5% AXIAL CMF65407R00DHEB
RES 407ohm 1W 0.5% AXIAL

RES 407ohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF65407R00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65407R00DHEB-ND
Through Hole Resistors CMF65407R00DHEB-ND
407 Ohms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

407 Ohms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65407R00DHEB CMF65407R00DHEB-ND
Product Name RES 407 OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 407 ohms 407 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details