Vishay Intertechnology, Inc. RES 400K OHM 1W .25% AXIAL CMF65400K00CEEK

Description
RES 400Kohm 1W .25% AXIAL
Request a Quote Datasheet
Description
RES 400Kohm 1W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 400K OHM 1W .25% AXIAL - CMF65400K00CEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 400K OHM 1W .25% AXIAL
CMF65400K00CEEK
RES 400K OHM 1W .25% AXIAL CMF65400K00CEEK
RES 400Kohm 1W .25% AXIAL

RES 400Kohm 1W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF65400K00CEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65400K00CEEK-ND
Through Hole Resistors CMF65400K00CEEK-ND
400 kOhms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

400 kOhms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65400K00CEEK CMF65400K00CEEK-ND
Product Name RES 400K OHM 1W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 400000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details