Vishay Intertechnology, Inc. RES 400K OHM 1W .25% AXIAL CMF65400K00CEEB

Description
RES 400Kohm 1W .25% AXIAL
Request a Quote Datasheet
Description
RES 400Kohm 1W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 400K OHM 1W .25% AXIAL - CMF65400K00CEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 400K OHM 1W .25% AXIAL
CMF65400K00CEEB
RES 400K OHM 1W .25% AXIAL CMF65400K00CEEB
RES 400Kohm 1W .25% AXIAL

RES 400Kohm 1W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF65400K00CEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65400K00CEEB-ND
Through Hole Resistors CMF65400K00CEEB-ND
400 kOhms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

400 kOhms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65400K00CEEB CMF65400K00CEEB-ND
Product Name RES 400K OHM 1W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 400000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers