Vishay Intertechnology, Inc. RES 3.65 OHM 1W 1% AXIAL CMF653R6500FKEK

Description
RES 3.65ohm 1W 1% AXIAL
Request a Quote
Description
RES 3.65ohm 1W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3.65 OHM 1W 1% AXIAL - CMF653R6500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65 OHM 1W 1% AXIAL
CMF653R6500FKEK
RES 3.65 OHM 1W 1% AXIAL CMF653R6500FKEK
RES 3.65ohm 1W 1% AXIAL

RES 3.65ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CMF653R6500FKEK
Product Name RES 3.65 OHM 1W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers