Vishay Intertechnology, Inc. Metal Film Resistors - CMF653R6500FKBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF653R6500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF653R6500FKBF
Metal Film Resistors - CMF653R6500FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF653R6500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF653R6500FKBF-ND
Through Hole Resistors CMF653R6500FKBF-ND
3.65 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.65 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.65Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 27C4815 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.65Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
27C4815
Resistor,metal Film,3.65Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 27C4815
Resistor,Metal Film,3.65Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.65Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF653R6500FKBF CMF653R6500FKBF-ND 27C4815
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,3.65Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 3.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details