Vishay Intertechnology, Inc. RES 3.16 OHM 1W 1% AXIAL CMF653R1600FKR6

Description
RES 3.16ohm 1W 1% AXIAL
Request a Quote
Description
RES 3.16ohm 1W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3.16 OHM 1W 1% AXIAL - CMF653R1600FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16 OHM 1W 1% AXIAL
CMF653R1600FKR6
RES 3.16 OHM 1W 1% AXIAL CMF653R1600FKR6
RES 3.16ohm 1W 1% AXIAL

RES 3.16ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CMF653R1600FKR6
Product Name RES 3.16 OHM 1W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details