Vishay Intertechnology, Inc. RES 3.16 OHM 1W 1% AXIAL CMF653R1600FKEB

Description
RES 3.16ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.16ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16 OHM 1W 1% AXIAL - CMF653R1600FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16 OHM 1W 1% AXIAL
CMF653R1600FKEB
RES 3.16 OHM 1W 1% AXIAL CMF653R1600FKEB
RES 3.16ohm 1W 1% AXIAL

RES 3.16ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF653R1600FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF653R1600FKEB-ND
Through Hole Resistors CMF653R1600FKEB-ND
3.16 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.16 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF653R1600FKEB CMF653R1600FKEB-ND
Product Name RES 3.16 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.16 ohms 3.16 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details