Vishay Intertechnology, Inc. RES 3.1 OHM 1W 1% AXIAL CMF653R1000FKEK

Description
RES 3.1ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.1ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.1 OHM 1W 1% AXIAL - CMF653R1000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.1 OHM 1W 1% AXIAL
CMF653R1000FKEK
RES 3.1 OHM 1W 1% AXIAL CMF653R1000FKEK
RES 3.1ohm 1W 1% AXIAL

RES 3.1ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF653R1000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF653R1000FKEK-ND
Through Hole Resistors CMF653R1000FKEK-ND
3.1 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.1 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF653R1000FKEK CMF653R1000FKEK-ND
Product Name RES 3.1 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.1 ohms 3.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers