Vishay Intertechnology, Inc. RES 3.01 OHM 1W 1% AXIAL CMF653R0100FKEB

Description
RES 3.01ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.01ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01 OHM 1W 1% AXIAL - CMF653R0100FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 1W 1% AXIAL
CMF653R0100FKEB
RES 3.01 OHM 1W 1% AXIAL CMF653R0100FKEB
RES 3.01ohm 1W 1% AXIAL

RES 3.01ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF653R0100FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF653R0100FKEB-ND
Through Hole Resistors CMF653R0100FKEB-ND
3.01 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF653R0100FKEB CMF653R0100FKEB-ND
Product Name RES 3.01 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.01 ohms 3.01 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers