Vishay Intertechnology, Inc. Through Hole Resistors CMF653R0000JKEB

Description
3 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF653R0000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF653R0000JKEB-ND
Through Hole Resistors CMF653R0000JKEB-ND
3 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3 OHM 1W 5% AXIAL - CMF653R0000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3 OHM 1W 5% AXIAL
CMF653R0000JKEB
RES 3 OHM 1W 5% AXIAL CMF653R0000JKEB
RES 3ohm 1W 5% AXIAL

RES 3ohm 1W 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF653R0000JKEB-ND CMF653R0000JKEB
Product Name Through Hole Resistors RES 3 OHM 1W 5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details