Vishay Intertechnology, Inc. RES 3 OHM 1W 1% AXIAL CMF653R0000FKR6

Description
RES 3ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3 OHM 1W 1% AXIAL - CMF653R0000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3 OHM 1W 1% AXIAL
CMF653R0000FKR6
RES 3 OHM 1W 1% AXIAL CMF653R0000FKR6
RES 3ohm 1W 1% AXIAL

RES 3ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF653R0000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF653R0000FKR6-ND
Through Hole Resistors CMF653R0000FKR6-ND
3 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF653R0000FKR6 CMF653R0000FKR6-ND
Product Name RES 3 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3 ohms 3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details