Vishay Intertechnology, Inc. RES 3.92M OHM 1W 1% AXIAL CMF653M9200FKR6

Description
RES 3.92Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.92Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92M OHM 1W 1% AXIAL - CMF653M9200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92M OHM 1W 1% AXIAL
CMF653M9200FKR6
RES 3.92M OHM 1W 1% AXIAL CMF653M9200FKR6
RES 3.92Mohm 1W 1% AXIAL

RES 3.92Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF653M9200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF653M9200FKR6-ND
Through Hole Resistors CMF653M9200FKR6-ND
3.92 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.92 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF653M9200FKR6 CMF653M9200FKR6-ND
Product Name RES 3.92M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.92E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers