Vishay Intertechnology, Inc. RES 3.92M OHM 1W 1% AXIAL CMF653M9200FKEK

Description
RES 3.92Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.92Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92M OHM 1W 1% AXIAL - CMF653M9200FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92M OHM 1W 1% AXIAL
CMF653M9200FKEK
RES 3.92M OHM 1W 1% AXIAL CMF653M9200FKEK
RES 3.92Mohm 1W 1% AXIAL

RES 3.92Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF653M9200FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF653M9200FKEK-ND
Through Hole Resistors CMF653M9200FKEK-ND
3.92 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.92 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF653M9200FKEK CMF653M9200FKEK-ND
Product Name RES 3.92M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.92E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details