Vishay Intertechnology, Inc. RES 3.9M OHM 1W 1% AXIAL CMF653M9000FKBF

Description
RES 3.9Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.9Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9M OHM 1W 1% AXIAL - CMF653M9000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9M OHM 1W 1% AXIAL
CMF653M9000FKBF
RES 3.9M OHM 1W 1% AXIAL CMF653M9000FKBF
RES 3.9Mohm 1W 1% AXIAL

RES 3.9Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF653M9000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF653M9000FKBF-ND
Through Hole Resistors CMF653M9000FKBF-ND
3.9 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.9 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf65, 3.9 Mohm, +/1 Percent, 100 Ppm Vishay - 89H8975 - Newark, An Avnet Company
Chicago, IL, United States
Cmf65, 3.9 Mohm, +/1 Percent, 100 Ppm Vishay
89H8975
Cmf65, 3.9 Mohm, +/1 Percent, 100 Ppm Vishay 89H8975
CMF65, 3.9 MOhm, +/- 1 Percent, 100 ppm

CMF65, 3.9 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF653M9000FKBF CMF653M9000FKBF-ND 89H8975
Product Name RES 3.9M OHM 1W 1% AXIAL Through Hole Resistors Cmf65, 3.9 Mohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.90E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details