Vishay Intertechnology, Inc. RES 3.3M OHM 1W 1% AXIAL CMF653M3000FKR6

Description
RES 3.3Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.3Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3M OHM 1W 1% AXIAL - CMF653M3000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3M OHM 1W 1% AXIAL
CMF653M3000FKR6
RES 3.3M OHM 1W 1% AXIAL CMF653M3000FKR6
RES 3.3Mohm 1W 1% AXIAL

RES 3.3Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF653M3000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF653M3000FKR6-ND
Through Hole Resistors CMF653M3000FKR6-ND
3.3 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF653M3000FKR6 CMF653M3000FKR6-ND
Product Name RES 3.3M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.30E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details