Vishay Intertechnology, Inc. RES 3.3M OHM 1W 1% AXIAL CMF653M3000FKBF

Description
RES 3.3Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.3Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3M OHM 1W 1% AXIAL - CMF653M3000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3M OHM 1W 1% AXIAL
CMF653M3000FKBF
RES 3.3M OHM 1W 1% AXIAL CMF653M3000FKBF
RES 3.3Mohm 1W 1% AXIAL

RES 3.3Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF653M3000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF653M3000FKBF-ND
Through Hole Resistors CMF653M3000FKBF-ND
3.3 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf65, 3.3 Mohm, +/1 Percent, 100 Ppm Vishay - 88H4153 - Newark, An Avnet Company
Chicago, IL, United States
Cmf65, 3.3 Mohm, +/1 Percent, 100 Ppm Vishay
88H4153
Cmf65, 3.3 Mohm, +/1 Percent, 100 Ppm Vishay 88H4153
CMF65, 3.3 MOhm, +/- 1 Percent, 100 ppm

CMF65, 3.3 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF653M3000FKBF CMF653M3000FKBF-ND 88H4153
Product Name RES 3.3M OHM 1W 1% AXIAL Through Hole Resistors Cmf65, 3.3 Mohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.30E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details