Vishay Intertechnology, Inc. RES 3.28M OHM 1W 0.1% AXIAL CMF653M2800BHEK

Description
RES 3.28Mohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 3.28Mohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.28M OHM 1W 0.1% AXIAL - CMF653M2800BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.28M OHM 1W 0.1% AXIAL
CMF653M2800BHEK
RES 3.28M OHM 1W 0.1% AXIAL CMF653M2800BHEK
RES 3.28Mohm 1W 0.1% AXIAL

RES 3.28Mohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF653M2800BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF653M2800BHEK-ND
Through Hole Resistors CMF653M2800BHEK-ND
3.28 MOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.28 MOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF653M2800BHEK - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF653M2800BHEK
Through Hole Resistors CMF653M2800BHEK
RES 3.28M OHM 1.5W 0.1% AXIAL

RES 3.28M OHM 1.5W 0.1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF653M2800BHEK CMF653M2800BHEK-ND CMF653M2800BHEK
Product Name RES 3.28M OHM 1W 0.1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 3.28E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers