Vishay Intertechnology, Inc. RES 3.9K OHM 1W 1% AXIAL CMF653K9000FKEK

Description
RES 3.9Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.9Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 1W 1% AXIAL - CMF653K9000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 1W 1% AXIAL
CMF653K9000FKEK
RES 3.9K OHM 1W 1% AXIAL CMF653K9000FKEK
RES 3.9Kohm 1W 1% AXIAL

RES 3.9Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF653K9000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF653K9000FKEK-ND
Through Hole Resistors CMF653K9000FKEK-ND
3.9 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.9 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF653K9000FKEK CMF653K9000FKEK-ND
Product Name RES 3.9K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers