Vishay Intertechnology, Inc. RES 3.83K OHM 1W 1% AXIAL CMF653K8300FKRE

Description
RES 3.83Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.83Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 1W 1% AXIAL - CMF653K8300FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1W 1% AXIAL
CMF653K8300FKRE
RES 3.83K OHM 1W 1% AXIAL CMF653K8300FKRE
RES 3.83Kohm 1W 1% AXIAL

RES 3.83Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF653K8300FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF653K8300FKRE-ND
Through Hole Resistors CMF653K8300FKRE-ND
3.83 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.83 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.83Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 96K2909 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.83Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
96K2909
Resistor,metal Film,3.83Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 96K2909
Resistor,Metal Film,3.83KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.83KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF653K8300FKRE CMF653K8300FKRE-ND 96K2909
Product Name RES 3.83K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.83Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3830 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers