Vishay/DaleMetal Film Resistors - Through Hole
3.48 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF653K4800FKRE | CMF653K4800FKRE-ND |
| Product Name | Vishay/DaleMetal Film Resistors - | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Tolerance | 1 +/- % |