Vishay Intertechnology, Inc. RES 3.48K OHM 1W 1% AXIAL CMF653K4800FKEA11

Description
RES 3.48Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.48Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48K OHM 1W 1% AXIAL - CMF653K4800FKEA11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 1W 1% AXIAL
CMF653K4800FKEA11
RES 3.48K OHM 1W 1% AXIAL CMF653K4800FKEA11
RES 3.48Kohm 1W 1% AXIAL

RES 3.48Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF653K4800FKEA11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF653K4800FKEA11-ND
Through Hole Resistors CMF653K4800FKEA11-ND
3.48 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.48 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF653K4800FKEA11 CMF653K4800FKEA11-ND
Product Name RES 3.48K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3480 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details