Vishay Intertechnology, Inc. RES 3.3K OHM 1W 5% AXIAL CMF653K3000JNEA11

Description
RES 3.3Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 3.3Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 1W 5% AXIAL - CMF653K3000JNEA11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1W 5% AXIAL
CMF653K3000JNEA11
RES 3.3K OHM 1W 5% AXIAL CMF653K3000JNEA11
RES 3.3Kohm 1W 5% AXIAL

RES 3.3Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF653K3000JNEA11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF653K3000JNEA11-ND
Through Hole Resistors CMF653K3000JNEA11-ND
3.3 kOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 kOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF653K3000JNEA11 CMF653K3000JNEA11-ND
Product Name RES 3.3K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3300 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details