Vishay Intertechnology, Inc. RES 3.3K OHM 1W 1% AXIAL CMF653K3000FEBF

Description
RES 3.3Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.3Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 1W 1% AXIAL - CMF653K3000FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1W 1% AXIAL
CMF653K3000FEBF
RES 3.3K OHM 1W 1% AXIAL CMF653K3000FEBF
RES 3.3Kohm 1W 1% AXIAL

RES 3.3Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF653K3000FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF653K3000FEBF-ND
Through Hole Resistors CMF653K3000FEBF-ND
3.3 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF653K3000FEBF CMF653K3000FEBF-ND
Product Name RES 3.3K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers