Vishay Intertechnology, Inc. RES 3.24K OHM 1W 1% AXIAL CMF653K2400FKEB

Description
RES 3.24Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.24Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24K OHM 1W 1% AXIAL - CMF653K2400FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 1W 1% AXIAL
CMF653K2400FKEB
RES 3.24K OHM 1W 1% AXIAL CMF653K2400FKEB
RES 3.24Kohm 1W 1% AXIAL

RES 3.24Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF653K2400FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF653K2400FKEB-ND
Through Hole Resistors CMF653K2400FKEB-ND
3.24 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.24 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF653K2400FKEB CMF653K2400FKEB-ND
Product Name RES 3.24K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3240 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers