Vishay Intertechnology, Inc. RES 3.01K OHM 1W 1% AXIAL CMF653K0100FKEB

Description
RES 3.01Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1W 1% AXIAL - CMF653K0100FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1W 1% AXIAL
CMF653K0100FKEB
RES 3.01K OHM 1W 1% AXIAL CMF653K0100FKEB
RES 3.01Kohm 1W 1% AXIAL

RES 3.01Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF653K0100FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF653K0100FKEB-ND
Through Hole Resistors CMF653K0100FKEB-ND
3.01 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF653K0100FKEB CMF653K0100FKEB-ND
Product Name RES 3.01K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers