Vishay Intertechnology, Inc. RES 3.01K OHM 1W 1% AXIAL CMF653K0100FHR6

Description
RES 3.01Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1W 1% AXIAL - CMF653K0100FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1W 1% AXIAL
CMF653K0100FHR6
RES 3.01K OHM 1W 1% AXIAL CMF653K0100FHR6
RES 3.01Kohm 1W 1% AXIAL

RES 3.01Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF653K0100FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF653K0100FHR6-ND
Through Hole Resistors CMF653K0100FHR6-ND
3.01 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF653K0100FHR6 CMF653K0100FHR6-ND
Product Name RES 3.01K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details