Vishay Intertechnology, Inc. RES 39.2 OHM 1W 1% AXIAL CMF6539R200FHEB

Description
RES 39.2ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 39.2ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 1W 1% AXIAL - CMF6539R200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 1W 1% AXIAL
CMF6539R200FHEB
RES 39.2 OHM 1W 1% AXIAL CMF6539R200FHEB
RES 39.2ohm 1W 1% AXIAL

RES 39.2ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6539R200FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6539R200FHEB-ND
Through Hole Resistors CMF6539R200FHEB-ND
39.2 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.2 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6539R200FHEB CMF6539R200FHEB-ND
Product Name RES 39.2 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers