Vishay Intertechnology, Inc. RES 39.2 OHM 1W 1% AXIAL CMF6539R200FHEA

Description
RES 39.2ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 39.2ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 1W 1% AXIAL - CMF6539R200FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 1W 1% AXIAL
CMF6539R200FHEA
RES 39.2 OHM 1W 1% AXIAL CMF6539R200FHEA
RES 39.2ohm 1W 1% AXIAL

RES 39.2ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6539R200FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6539R200FHEA-ND
Through Hole Resistors CMF6539R200FHEA-ND
39.2 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.2 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6539R200FHEA CMF6539R200FHEA-ND
Product Name RES 39.2 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details