Vishay Intertechnology, Inc. RES 39K OHM 1W 1% AXIAL CMF6539K000FKR6

Description
RES 39Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 39Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39K OHM 1W 1% AXIAL - CMF6539K000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39K OHM 1W 1% AXIAL
CMF6539K000FKR6
RES 39K OHM 1W 1% AXIAL CMF6539K000FKR6
RES 39Kohm 1W 1% AXIAL

RES 39Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6539K000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6539K000FKR6-ND
Through Hole Resistors CMF6539K000FKR6-ND
39 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6539K000FKR6 CMF6539K000FKR6-ND
Product Name RES 39K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers