Vishay Intertechnology, Inc. RES 38.3 OHM 1W 1% AXIAL CMF6538R300FKEA

Description
RES 38.3ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 38.3ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3 OHM 1W 1% AXIAL - CMF6538R300FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 1W 1% AXIAL
CMF6538R300FKEA
RES 38.3 OHM 1W 1% AXIAL CMF6538R300FKEA
RES 38.3ohm 1W 1% AXIAL

RES 38.3ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6538R300FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6538R300FKEA-ND
Through Hole Resistors CMF6538R300FKEA-ND
38.3 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.3 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6538R300FKEA CMF6538R300FKEA-ND
Product Name RES 38.3 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38.3 ohms 38.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers