Vishay Intertechnology, Inc. RES 38.3K OHM 1W 1% AXIAL CMF6538K300FKR6

Description
RES 38.3Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 38.3Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 1W 1% AXIAL - CMF6538K300FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1W 1% AXIAL
CMF6538K300FKR6
RES 38.3K OHM 1W 1% AXIAL CMF6538K300FKR6
RES 38.3Kohm 1W 1% AXIAL

RES 38.3Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6538K300FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6538K300FKR6-ND
Through Hole Resistors CMF6538K300FKR6-ND
38.3 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.3 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6538K300FKR6 CMF6538K300FKR6-ND
Product Name RES 38.3K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers