Vishay Intertechnology, Inc. RES 383 OHM 1W 1% AXIAL CMF65383R00FKR6

Description
RES 383ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 383ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 1W 1% AXIAL - CMF65383R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1W 1% AXIAL
CMF65383R00FKR6
RES 383 OHM 1W 1% AXIAL CMF65383R00FKR6
RES 383ohm 1W 1% AXIAL

RES 383ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65383R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65383R00FKR6-ND
Through Hole Resistors CMF65383R00FKR6-ND
383 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

383 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65383R00FKR6 CMF65383R00FKR6-ND
Product Name RES 383 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 383 ohms 383 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers