Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF65383K00FKEB

Description
Vishay/DaleMetal Film Resistors - Through Hole 383Kohm 1% 100PPM 3/4W
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 383Kohm 1% 100PPM 3/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF65383K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF65383K00FKEB
Vishay/DaleMetal Film Resistors - CMF65383K00FKEB
Vishay/DaleMetal Film Resistors - Through Hole 383Kohm 1% 100PPM 3/4W

Vishay/DaleMetal Film Resistors - Through Hole 383Kohm 1% 100PPM 3/4W

Supplier's Site
Through Hole Resistors - CMF65383K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65383K00FKEB-ND
Through Hole Resistors CMF65383K00FKEB-ND
383 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

383 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65383K00FKEB CMF65383K00FKEB-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 383000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details