Vishay Intertechnology, Inc. RES 37.4 OHM 1W 1% AXIAL CMF6537R400FKRE

Description
RES 37.4ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 37.4ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4 OHM 1W 1% AXIAL - CMF6537R400FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 1W 1% AXIAL
CMF6537R400FKRE
RES 37.4 OHM 1W 1% AXIAL CMF6537R400FKRE
RES 37.4ohm 1W 1% AXIAL

RES 37.4ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6537R400FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6537R400FKRE-ND
Through Hole Resistors CMF6537R400FKRE-ND
37.4 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.4 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6537R400FKRE CMF6537R400FKRE-ND
Product Name RES 37.4 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers