Vishay Intertechnology, Inc. RES 37.4 OHM 1W 1% AXIAL CMF6537R400FKEA11

Description
RES 37.4ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 37.4ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4 OHM 1W 1% AXIAL - CMF6537R400FKEA11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 1W 1% AXIAL
CMF6537R400FKEA11
RES 37.4 OHM 1W 1% AXIAL CMF6537R400FKEA11
RES 37.4ohm 1W 1% AXIAL

RES 37.4ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6537R400FKEA11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6537R400FKEA11-ND
Through Hole Resistors CMF6537R400FKEA11-ND
37.4 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.4 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6537R400FKEA11 CMF6537R400FKEA11-ND
Product Name RES 37.4 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details