Vishay Intertechnology, Inc. RES 37.4 OHM 1W 1% AXIAL CMF6537R400FKEA

Description
RES 37.4ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 37.4ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4 OHM 1W 1% AXIAL - CMF6537R400FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 1W 1% AXIAL
CMF6537R400FKEA
RES 37.4 OHM 1W 1% AXIAL CMF6537R400FKEA
RES 37.4ohm 1W 1% AXIAL

RES 37.4ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6537R400FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6537R400FKEA-ND
Through Hole Resistors CMF6537R400FKEA-ND
37.4 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.4 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6537R400FKEA CMF6537R400FKEA-ND
Product Name RES 37.4 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details