Vishay Intertechnology, Inc. RES 37.5K OHM 1W .1% AXIAL CMF6537K500BEEB

Description
RES 37.5Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 37.5Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.5K OHM 1W .1% AXIAL - CMF6537K500BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.5K OHM 1W .1% AXIAL
CMF6537K500BEEB
RES 37.5K OHM 1W .1% AXIAL CMF6537K500BEEB
RES 37.5Kohm 1W .1% AXIAL

RES 37.5Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6537K500BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6537K500BEEB-ND
Through Hole Resistors CMF6537K500BEEB-ND
37.5 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.5 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6537K500BEEB CMF6537K500BEEB-ND
Product Name RES 37.5K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers