Vishay Intertechnology, Inc. RES 365K OHM 1W 1% AXIAL CMF65365K00FKEK

Description
RES 365Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 365Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365K OHM 1W 1% AXIAL - CMF65365K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365K OHM 1W 1% AXIAL
CMF65365K00FKEK
RES 365K OHM 1W 1% AXIAL CMF65365K00FKEK
RES 365Kohm 1W 1% AXIAL

RES 365Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65365K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65365K00FKEK-ND
Through Hole Resistors CMF65365K00FKEK-ND
365 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

365 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65365K00FKEK CMF65365K00FKEK-ND
Product Name RES 365K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 365000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers