Vishay Intertechnology, Inc. RES 35.7 OHM 1W 1% AXIAL CMF6535R700FKBF70

Description
RES 35.7ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 35.7ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7 OHM 1W 1% AXIAL - CMF6535R700FKBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 1W 1% AXIAL
CMF6535R700FKBF70
RES 35.7 OHM 1W 1% AXIAL CMF6535R700FKBF70
RES 35.7ohm 1W 1% AXIAL

RES 35.7ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6535R700FKBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6535R700FKBF70-ND
Through Hole Resistors CMF6535R700FKBF70-ND
35.7 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.7 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6535R700FKBF70 CMF6535R700FKBF70-ND
Product Name RES 35.7 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35.7 ohms 35.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757097 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details