Vishay Intertechnology, Inc. RES 355 OHM 1W 1% AXIAL CMF65355R00FEEK

Description
RES 355ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 355ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 355 OHM 1W 1% AXIAL - CMF65355R00FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 355 OHM 1W 1% AXIAL
CMF65355R00FEEK
RES 355 OHM 1W 1% AXIAL CMF65355R00FEEK
RES 355ohm 1W 1% AXIAL

RES 355ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65355R00FEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65355R00FEEK-ND
Through Hole Resistors CMF65355R00FEEK-ND
355 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

355 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65355R00FEEK CMF65355R00FEEK-ND
Product Name RES 355 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 355 ohms 355 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details