Vishay Intertechnology, Inc. RES 350 OHM 1W 1% AXIAL CMF65350R00FHR6

Description
RES 350ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 350ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 350 OHM 1W 1% AXIAL - CMF65350R00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 350 OHM 1W 1% AXIAL
CMF65350R00FHR6
RES 350 OHM 1W 1% AXIAL CMF65350R00FHR6
RES 350ohm 1W 1% AXIAL

RES 350ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65350R00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65350R00FHR6-ND
Through Hole Resistors CMF65350R00FHR6-ND
350 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

350 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65350R00FHR6 CMF65350R00FHR6-ND
Product Name RES 350 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 350 ohms 350 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers