Vishay Intertechnology, Inc. RES 350 OHM 1W 1% AXIAL CMF65350R00FHEK

Description
RES 350ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 350ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 350 OHM 1W 1% AXIAL - CMF65350R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 350 OHM 1W 1% AXIAL
CMF65350R00FHEK
RES 350 OHM 1W 1% AXIAL CMF65350R00FHEK
RES 350ohm 1W 1% AXIAL

RES 350ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65350R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65350R00FHEK-ND
Through Hole Resistors CMF65350R00FHEK-ND
350 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

350 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65350R00FHEK CMF65350R00FHEK-ND
Product Name RES 350 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 350 ohms 350 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers