Vishay Intertechnology, Inc. RES 350 OHM 1W 1% AXIAL CMF65350R00FHBF

Description
RES 350ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 350ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 350 OHM 1W 1% AXIAL - CMF65350R00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 350 OHM 1W 1% AXIAL
CMF65350R00FHBF
RES 350 OHM 1W 1% AXIAL CMF65350R00FHBF
RES 350ohm 1W 1% AXIAL

RES 350ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65350R00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65350R00FHBF-ND
Through Hole Resistors CMF65350R00FHBF-ND
350 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

350 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65350R00FHBF CMF65350R00FHBF-ND
Product Name RES 350 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 350 ohms 350 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details