Vishay Intertechnology, Inc. RES 34K OHM 1W 1% AXIAL CMF6534K000FKRE11

Description
RES 34Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 34Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34K OHM 1W 1% AXIAL - CMF6534K000FKRE11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34K OHM 1W 1% AXIAL
CMF6534K000FKRE11
RES 34K OHM 1W 1% AXIAL CMF6534K000FKRE11
RES 34Kohm 1W 1% AXIAL

RES 34Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6534K000FKRE11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6534K000FKRE11-ND
Through Hole Resistors CMF6534K000FKRE11-ND
34 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6534K000FKRE11 CMF6534K000FKRE11-ND
Product Name RES 34K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers