Vishay Intertechnology, Inc. RES 34K OHM 1W 1% AXIAL CMF6534K000FKEA11

Description
RES 34Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 34Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34K OHM 1W 1% AXIAL - CMF6534K000FKEA11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34K OHM 1W 1% AXIAL
CMF6534K000FKEA11
RES 34K OHM 1W 1% AXIAL CMF6534K000FKEA11
RES 34Kohm 1W 1% AXIAL

RES 34Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6534K000FKEA11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6534K000FKEA11-ND
Through Hole Resistors CMF6534K000FKEA11-ND
34 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6534K000FKEA11 CMF6534K000FKEA11-ND
Product Name RES 34K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details